Bourns, Inc. Fixed Inductors SRP1580CA-2R0M

Description
2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1580CA-2R0MTR-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard

2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1580CA-2R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard

2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1580CA-2R0MCT-ND - DigiKey
Thief River Falls, MN, United States
2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard

2µH Shielded Inductor 40A 2.21mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2Uh, Shielded, 40A Rohs Compliant Bourns - 32AJ8839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2Uh, Shielded, 40A Rohs Compliant Bourns
32AJ8839
Inductor, Aec-Q200, 2Uh, Shielded, 40A Rohs Compliant Bourns 32AJ8839
INDUCTOR, AEC-Q200, 2UH, SHIELDED, 40A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2UH, SHIELDED, 40A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1580CA-2R0MTR-ND 32AJ8839
Product Name Fixed Inductors Inductor, Aec-Q200, 2Uh, Shielded, 40A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details