Bourns, Inc. Fixed Inductors SRP1513CA-8R2M

Description
8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1513CA-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard

8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard

8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard

8.2µH Shielded Inductor 26A 5.74mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 8.2Uh, Shielded, 26A Rohs Compliant Bourns - 32AJ8837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 8.2Uh, Shielded, 26A Rohs Compliant Bourns
32AJ8837
Inductor, Aec-Q200, 8.2Uh, Shielded, 26A Rohs Compliant Bourns 32AJ8837
INDUCTOR, AEC-Q200, 8.2UH, SHIELDED, 26A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 8.2UH, SHIELDED, 26A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SRP1513CA-8R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1513CA-8R2M
Fixed Inductors SRP1513CA-8R2M
IND,16.5X15.5X12.7MM ,8.2UH20%,26

IND,16.5X15.5X12.7MM,8.2UH20%,26

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1513CA-8R2MTR-ND 32AJ8837 SRP1513CA-8R2M
Product Name Fixed Inductors Inductor, Aec-Q200, 8.2Uh, Shielded, 26A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details