Bourns, Inc. Fixed Inductors SRP1513CA-150M

Description
15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1513CA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1513CA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Shielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 15Uh, Shielded, 22A Rohs Compliant Bourns - 32AJ8831 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Uh, Shielded, 22A Rohs Compliant Bourns
32AJ8831
Inductor, Aec-Q200, 15Uh, Shielded, 22A Rohs Compliant Bourns 32AJ8831
INDUCTOR, AEC-Q200, 15UH, SHIELDED, 22A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 15UH, SHIELDED, 22A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SRP1513CA-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1513CA-150M
Fixed Inductors SRP1513CA-150M
IND,16.5X15.5X12.7MM ,15UH20%,22A

IND,16.5X15.5X12.7MM,15UH20%,22A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1513CA-150MTR-ND 32AJ8831 SRP1513CA-150M
Product Name Fixed Inductors Inductor, Aec-Q200, 15Uh, Shielded, 22A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details