Bourns, Inc. Fixed Inductors SRP1270-R68M

Description
680nH Shielded Wirewound Inductor 35A 1.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 35A 1.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1270-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1270-R68MTR-ND
Fixed Inductors 118-SRP1270-R68MTR-ND
680nH Shielded Wirewound Inductor 35A 1.6mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 35A 1.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1270-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1270-R68MCT-ND
Fixed Inductors 118-SRP1270-R68MCT-ND
680nH Shielded Wirewound Inductor 35A 1.6mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 35A 1.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRP1270-R68MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A129470CT-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details