6.8µH Shielded Inductor 12A 14mOhm Max Nonstandard
6.8µH Shielded Inductor 12A 14mOhm Max Nonstandard
6.8µH Shielded Inductor 12A 14mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258814-SRP1270-6R8M
Series: SRP1270
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 12A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 21A
Frequency - Self Resonant: 12MHz
Test Frequency: 100kHz
Size: 0.539" L x 0.539" W (13.70mm x 13.70mm)
Family Name: SRP1270
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): NPIM147P6R8MTRF; PLC-1255-6R8S; NPIS29H6R8MTRNF;
Introduction Date: January 25, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
FIXED IND 6.8UH 12A 14 MOHM SMD Product overview: SRP1270-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 12A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 12A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-6R8M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 6.8UH, 21A, SMD; Inductance:6.8µH; RMS Current (Irms):12A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 6.8UH, 21A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):12A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP1270 Series, 6.8 H, 20%, Shielded, 0.014 ohm, 12 A RoHS Compliant: Yes
FIXED IND 6.8UH 12A 14 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1270-6R8MDKR-ND | 1258814-SRP1270-6R8M | 71-SRP1270-6R8M | 04P1974 | 83R8938 | 23T1321 | SRP1270-6R8M |
| Product Name | Fixed Inductors | Fixed Inductors - SRP1270-6R8M | SMD 6.8UH 12A 14 MOHM Inductor and Choke | Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Bourns | Inductor, Shielded, 6.8Uh, 21A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Srp1270 Series, 6.8 H, 20%, Shielded, 0.014 Ohm, 12 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Iron; Drum Core, Wirewound | Iron | Iron | Iron; Iron | |||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |