10µH Shielded Inductor 10A 16.8mOhm Max Nonstandard
10µH Shielded Inductor 10A 16.8mOhm Max Nonstandard
10µH Shielded Inductor 10A 16.8mOhm Max Nonstandard
FIXED IND 10UH 10A 16.8 MOHM SMD Product overview: SRP1270-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 16.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 16.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-100M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1101942-SRP1270-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 10A
Inductance: 10μH
Height - Seated (Max): 0.276" (7.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 16A
Frequency - Self Resonant: 10MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 16.8 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
FIXED IND 10UH 10A 16.8 MOHM SMD
INDUCTOR, SHIELDED, 10UH, 16A, SMD; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRP1270 Series, 10 H, 20%, Shielded, 0.0168 ohm, 10 A RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7361374 | 7361374P | SRP1270-100MTR-ND | 71-SRP1270-100M | 1101942-SRP1270-100M | SRP1270-100M | 08P4222 | 23T1317 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 10UH 10A 16.8 MOHM Inductor and Choke | Fixed Inductors - SRP1270-100M | Fixed Inductors | Inductor, Shielded, 10Uh, 16A, Smd; Inductance Bourns | Surface Mount Power Inductor, Srp1270 Series, 10 H, 20%, Shielded, 0.0168 Ohm, 10 A Rohs Compliant Bourns |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Iron; Iron | Iron; Drum Core, Wirewound | Iron | Iron | Iron; Iron | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1270 | 1270 |