330nH Shielded Inductor 50A 800µOhm Max Nonstandard
Win Source Part Number: 1274031-SRP1265C-R33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265C
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 72MHz
Package / Case: Nonstandard
DC Resistance (DCR): 800µOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1265C-R33MDKR
Current - Saturation (Isat): 70A
FIXED IND 330NH 50A 800U OHM SMD Product overview: SRP1265C-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-R33M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 0.33UH, SHIELDED, 50A ROHS COMPLIANT: YES
INDUCTOR, 0.33UH, SHIELDED, 50A; Inductance:0.33µH; RMS Current (Irms):50A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1265C-R33MTR-ND | 1274031-SRP1265C-R33M | 71-SRP1265C-R33M | 69AH2564 | 65AH1066 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 50A Inductor and Choke | Power Inductor, 0.33Uh, Shielded, 50A Rohs Compliant Bourns | Inductor, 0.33Uh, Shielded, 50A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | Metal Alloy Powder | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |