6.8µH Shielded Inductor 15A 13.2mOhm Max Nonstandard
FIXED IND 6.8UH 15A 13.2MOHM SMD Product overview: SRP1265C-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 15A, 13.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 15A, 13.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-6R8M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274028-SRP1265C-6R8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265C
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1265C-6R8MTR,
Current - Saturation (Isat): 25A
POWER INDUCTOR, 6.8UH, SHIELDED, 15A ROHS COMPLIANT: YES
INDUCTOR, 6.8UH, SHIELDED, 15A; Inductance:6.8µH; RMS Current (Irms):15A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1265C-6R8MTR-ND | 71-SRP1265C-6R8M | 1274028-SRP1265C-6R8M | 69AH2576 | 65AH1078 |
| Product Name | Fixed Inductors | SMD 6.8UH 15A 13.2MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, 6.8Uh, Shielded, 15A Rohs Compliant Bourns | Inductor, 6.8Uh, Shielded, 15A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | Metal Alloy Powder | |||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |