Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1265C-100M

Description
Win Source Part Number: 1274038-SRP1265C-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265C Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1265C-100MCT, 118-SRP1265C-100MTR, 118-SRP1265C-100MDKR Current - Saturation (Isat): 20A
Request a Quote Datasheet
Description
Win Source Part Number: 1274038-SRP1265C-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265C Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1265C-100MCT, 118-SRP1265C-100MTR, 118-SRP1265C-100MDKR Current - Saturation (Isat): 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274038-SRP1265C-100M
Inductors, Coils, Chokes - Fixed Inductors 1274038-SRP1265C-100M
Win Source Part Number: 1274038-SRP1265C-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1265C Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1265C-100MCT, 118-SRP1265C-100MTR, 118-SRP1265C-100MDKR Current - Saturation (Isat): 20A

Win Source Part Number: 1274038-SRP1265C-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1265C
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1265C-100MCT,118-SRP1265C-100MTR,118-SRP1265C-100MDKR
Current - Saturation (Isat): 20A

Buy Now Datasheet
SMD 10UH 12A 18 MOHM Inductor and Choke - 71-SRP1265C-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 12A 18 MOHM Inductor and Choke
71-SRP1265C-100M
SMD 10UH 12A 18 MOHM Inductor and Choke 71-SRP1265C-100M
FIXED IND 10UH 12A 18 MOHM SMD Product overview: SRP1265C-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 12A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 12A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 12A 18 MOHM SMD Product overview: SRP1265C-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 12A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 12A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265C-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1265C-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1265C-100MTR-ND
Fixed Inductors 118-SRP1265C-100MTR-ND
10µH Shielded Inductor 12A 18mOhm Max Nonstandard

10µH Shielded Inductor 12A 18mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns - 69AH2569 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns
69AH2569
Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns 69AH2569
POWER INDUCTOR, 10UH, SHIELDED, 12A ROHS COMPLIANT: YES

POWER INDUCTOR, 10UH, SHIELDED, 12A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 10Uh, Shielded, 12A; Inductance Bourns - 65AH1071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 12A; Inductance Bourns
65AH1071
Inductor, 10Uh, Shielded, 12A; Inductance Bourns 65AH1071
INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP1265C Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP1265C Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 12A; Inductance Bourns - 33AK4415 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 12A; Inductance Bourns
33AK4415
Inductor, 10Uh, Shielded, 12A; Inductance Bourns 33AK4415
INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP1265C Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP1265C Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274038-SRP1265C-100M 71-SRP1265C-100M 118-SRP1265C-100MTR-ND 69AH2569 65AH1071
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 12A 18 MOHM Inductor and Choke Fixed Inductors Power Inductor, 10Uh, Shielded, 12A Rohs Compliant Bourns Inductor, 10Uh, Shielded, 12A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers