Bourns, Inc. SMD 41A 1.2 MOHM Inductor and Choke SRP1265A-R47M

Description
FIXED IND 470NH 41A 1.2 MOHM SMD Product overview: SRP1265A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 41A 1.2 MOHM SMD Product overview: SRP1265A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 41A 1.2 MOHM Inductor and Choke - 71-SRP1265A-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41A 1.2 MOHM Inductor and Choke
71-SRP1265A-R47M
SMD 41A 1.2 MOHM Inductor and Choke 71-SRP1265A-R47M
FIXED IND 470NH 41A 1.2 MOHM SMD Product overview: SRP1265A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 41A 1.2 MOHM SMD Product overview: SRP1265A-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 1.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 1.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-R47M
1101940-SRP1265A-R47M
Fixed Inductors - SRP1265A-R47M 1101940-SRP1265A-R47M
Manufacturer: Bourns Inc. Win Source Part Number: 1101940-SRP1265A-R47 M Packaging: Reel - TR Type: Wirewound Current Rating: 41A Inductance: 470nH Height - Seated (Max): 0.252" (6.40mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 63A Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 75MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 mOhm Max Status: Active Temperature Range - Operating: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101940-SRP1265A-R47M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 41A
Inductance: 470nH
Height - Seated (Max): 0.252" (6.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 63A
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 75MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP1265A-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R47MCT-ND
Fixed Inductors SRP1265A-R47MCT-ND
470nH Shielded Wirewound Inductor 41A 1.2mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R47MDKR-ND
Fixed Inductors SRP1265A-R47MDKR-ND
470nH Shielded Wirewound Inductor 41A 1.2mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-R47MTR-ND
Fixed Inductors SRP1265A-R47MTR-ND
470nH Shielded Wirewound Inductor 41A 1.2mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.47Uh, 20%, 41A; Inductance Bourns - 64X8697 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 41A; Inductance Bourns
64X8697
Inductor, Shielded, 0.47Uh, 20%, 41A; Inductance Bourns 64X8697
INDUCTOR, SHIELDED, 0.47UH, 20%, 41A; Inductance:470nH; RMS Current (Irms):41A; Inductor Construction:Shielde d; Saturation Current (Isat):63A; Product Range:SRP1265A Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 41A; Inductance:470nH; RMS Current (Irms):41A; Inductor Construction:Shielded; Saturation Current (Isat):63A; Product Range:SRP1265A Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.47Uh, 20%, 41A; Inductance Bourns - 64X8696 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 41A; Inductance Bourns
64X8696
Inductor, Shielded, 0.47Uh, 20%, 41A; Inductance Bourns 64X8696
INDUCTOR, SHIELDED, 0.47UH, 20%, 41A; Inductance:470nH; RMS Current (Irms):41A; Inductor Construction:Shielde d; Saturation Current (Isat):63A; Product Range:SRP1265A Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 41A; Inductance:470nH; RMS Current (Irms):41A; Inductor Construction:Shielded; Saturation Current (Isat):63A; Product Range:SRP1265A Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-R47M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-R47M
Fixed Inductors SRP1265A-R47M
FIXED IND 470NH 41A 1.2 MOHM SMD

FIXED IND 470NH 41A 1.2 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1265A-R47M 1101940-SRP1265A-R47M SRP1265A-R47MCT-ND 64X8697 SRP1265A-R47M
Product Name SMD 41A 1.2 MOHM Inductor and Choke Fixed Inductors - SRP1265A-R47M Fixed Inductors Inductor, Shielded, 0.47Uh, 20%, 41A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers