Bourns, Inc. SMD 3.3UH 18A 6.8 MOHM Inductor and Choke SRP1265A-3R3M

Description
FIXED IND 3.3UH 18A 6.8 MOHM SMD Product overview: SRP1265A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 18A 6.8 MOHM SMD Product overview: SRP1265A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 18A 6.8 MOHM Inductor and Choke - 71-SRP1265A-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 18A 6.8 MOHM Inductor and Choke
71-SRP1265A-3R3M
SMD 3.3UH 18A 6.8 MOHM Inductor and Choke 71-SRP1265A-3R3M
FIXED IND 3.3UH 18A 6.8 MOHM SMD Product overview: SRP1265A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 18A 6.8 MOHM SMD Product overview: SRP1265A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-3R3M
795409-SRP1265A-3R3M
Fixed Inductors - SRP1265A-3R3M 795409-SRP1265A-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 795409-SRP1265A-3R3M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 18A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 30A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 20MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.8 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): 7443550320; PCMC135T-3R3MF; STS1437-3R3M; CTIHLP5015F-3R3M; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795409-SRP1265A-3R3M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 18A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 30A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 20MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.8 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): 7443550320; PCMC135T-3R3MF; STS1437-3R3M; CTIHLP5015F-3R3M;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Inductors - 8193510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193510P
Surface Mount Inductors 8193510P
Bourns SRP1265A-3R3M

Bourns SRP1265A-3R3M

Supplier's Site
Surface Mount Inductors - 1727251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727251
Surface Mount Inductors 1727251
Bourns SRP1265A-3R3M

Bourns SRP1265A-3R3M

Supplier's Site
Fixed Inductors - SRP1265A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-3R3MCT-ND
Fixed Inductors SRP1265A-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-3R3MTR-ND
Fixed Inductors SRP1265A-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-3R3MDKR-ND
Fixed Inductors SRP1265A-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns - 64X8717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns
64X8717
Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns 64X8717
INDUCTOR, SHIELDED, 3.3UH, 20%, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:SRP1265A Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:SRP1265A Series; DC Resistance Max:0.0068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 3.3 H, 20%, Shielded, 6800 Ohm, 18 A Rohs Compliant Bourns - 78X5421 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 3.3 H, 20%, Shielded, 6800 Ohm, 18 A Rohs Compliant Bourns
78X5421
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 3.3 H, 20%, Shielded, 6800 Ohm, 18 A Rohs Compliant Bourns 78X5421
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 3.3 H, 20%, Shielded, 6800 ohm, 18 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 3.3 H, 20%, Shielded, 6800 ohm, 18 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-3R3M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-3R3M
Fixed Inductors SRP1265A-3R3M
FIXED IND 3.3UH 18A 6.8 MOHM SMD

FIXED IND 3.3UH 18A 6.8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1265A-3R3M 795409-SRP1265A-3R3M 8193510P 1727251 SRP1265A-3R3MCT-ND 64X8717 78X5421 SRP1265A-3R3M
Product Name SMD 3.3UH 18A 6.8 MOHM Inductor and Choke Fixed Inductors - SRP1265A-3R3M Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 3.3Uh, 20%, 18A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 3.3 H, 20%, Shielded, 6800 Ohm, 18 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Powdered Iron; Carbonyl powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-20N 0302CS-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details