Bourns, Inc. Fixed Inductors - SRP1265A-2R2M SRP1265A-2R2M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 795407-SRP1265A-2R2M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 22A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 37A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 23MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.2 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): STS1437-2R2M; PCMC135T-2R2MF; LMLP1313M2R2DTAS; NPIS25P2R2MTRB; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 795407-SRP1265A-2R2M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 22A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 37A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 23MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.2 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): STS1437-2R2M; PCMC135T-2R2MF; LMLP1313M2R2DTAS; NPIS25P2R2MTRB; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1265A-2R2M - 795407-SRP1265A-2R2M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-2R2M
795407-SRP1265A-2R2M
Fixed Inductors - SRP1265A-2R2M 795407-SRP1265A-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 795407-SRP1265A-2R2M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 22A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 37A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 23MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.2 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): STS1437-2R2M; PCMC135T-2R2MF; LMLP1313M2R2DTAS; NPIS25P2R2MTRB; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795407-SRP1265A-2R2M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 22A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 37A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 23MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.2 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): STS1437-2R2M; PCMC135T-2R2MF; LMLP1313M2R2DTAS; NPIS25P2R2MTRB;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SRP1265A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-2R2MDKR-ND
Fixed Inductors SRP1265A-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 22A 4.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 22A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-2R2MTR-ND
Fixed Inductors SRP1265A-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 22A 4.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 22A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-2R2MCT-ND
Fixed Inductors SRP1265A-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 22A 4.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 22A 4.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 22A 4.2 MOHM Inductor and Choke - 71-SRP1265A-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 22A 4.2 MOHM Inductor and Choke
71-SRP1265A-2R2M
SMD 2.2UH 22A 4.2 MOHM Inductor and Choke 71-SRP1265A-2R2M
FIXED IND 2.2UH 22A 4.2 MOHM SMD Product overview: SRP1265A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 22A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 22A, 4.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 22A 4.2 MOHM SMD Product overview: SRP1265A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 22A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 22A, 4.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1808920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808920
Surface Mount Inductors 1808920
Bourns SRP1265A-2R2M

Bourns SRP1265A-2R2M

Supplier's Site
Surface Mount Inductors - 1808977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808977
Surface Mount Inductors 1808977
Bourns SRP1265A-2R2M

Bourns SRP1265A-2R2M

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP1265A-2R2M
Inductors/Coils/Transformers >> Power Inductors SRP1265A-2R2M
22A 2.2uH ±20% 37A SMD,12.5x13.5mm Power Inductors ROHS

22A 2.2uH ±20% 37A SMD,12.5x13.5mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 20%, 22A; Inductance Bourns - 64X8713 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 22A; Inductance Bourns
64X8713
Inductor, Shielded, 2.2Uh, 20%, 22A; Inductance Bourns 64X8713
INDUCTOR, SHIELDED, 2.2UH, 20%, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:SRP1265A Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:SRP1265A Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 20%, 22A; Inductance Bourns - 64X8712 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, 22A; Inductance Bourns
64X8712
Inductor, Shielded, 2.2Uh, 20%, 22A; Inductance Bourns 64X8712
INDUCTOR, SHIELDED, 2.2UH, 20%, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:SRP1265A Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, 22A; Inductance:2.2µH; RMS Current (Irms):22A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:SRP1265A Series; DC Resistance Max:0.0042ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-2R2M
Fixed Inductors SRP1265A-2R2M
FIXED IND 2.2UH 22A 4.2 MOHM SMD

FIXED IND 2.2UH 22A 4.2 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 795407-SRP1265A-2R2M SRP1265A-2R2MDKR-ND 71-SRP1265A-2R2M 1808920 SRP1265A-2R2M 64X8713 SRP1265A-2R2M
Product Name Fixed Inductors - SRP1265A-2R2M Fixed Inductors SMD 2.2UH 22A 4.2 MOHM Inductor and Choke Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 2.2Uh, 20%, 22A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details