Bourns, Inc. Fixed Inductors SRP1250-R56M

Description
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1250-R56M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-R56M-ND
Fixed Inductors SRP1250-R56M-ND
560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 36A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274049-SRP1250-R56M
Inductors, Coils, Chokes - Fixed Inductors 1274049-SRP1250-R56M
Win Source Part Number: 1274049-SRP1250-R56M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1250 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 560 nH Height - Seated (Max): 0.232" (5.90mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 1.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 36 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1250 Current - Saturation (Isat): 55A

Win Source Part Number: 1274049-SRP1250-R56M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1250
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 560 nH
Height - Seated (Max): 0.232" (5.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 1.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1250
Current - Saturation (Isat): 55A

Buy Now Datasheet
SMD 36A 1.5 MOHM Inductor and Choke - 71-SRP1250-R56M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36A 1.5 MOHM Inductor and Choke
71-SRP1250-R56M
SMD 36A 1.5 MOHM Inductor and Choke 71-SRP1250-R56M
FIXED IND 560NH 36A 1.5 MOHM SMD Product overview: SRP1250-R56M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-R56M can be used for catalog matching and distributor lookup.

FIXED IND 560NH 36A 1.5 MOHM SMD Product overview: SRP1250-R56M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-R56M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srp1250 Series, 560 Nh, 20%, Shielded, 1500 Ohm, 36 A Rohs Compliant Bourns - 06X7527 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp1250 Series, 560 Nh, 20%, Shielded, 1500 Ohm, 36 A Rohs Compliant Bourns
06X7527
Surface Mount Power Inductor, Srp1250 Series, 560 Nh, 20%, Shielded, 1500 Ohm, 36 A Rohs Compliant Bourns 06X7527
Surface Mount Power Inductor, SRP1250 Series, 560 nH, 20%, Shielded, 1500 ohm, 36 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP1250 Series, 560 nH, 20%, Shielded, 1500 ohm, 36 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1250-R56M-ND 1274049-SRP1250-R56M 71-SRP1250-R56M 06X7527
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 36A 1.5 MOHM Inductor and Choke Surface Mount Power Inductor, Srp1250 Series, 560 Nh, 20%, Shielded, 1500 Ohm, 36 A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Iron; Drum Core, Wirewound Iron Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers