Bourns, Inc. Fixed Inductors SRP1250-R47M

Description
470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1250-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-R47MTR-ND
Fixed Inductors SRP1250-R47MTR-ND
470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-R47MDKR-ND
Fixed Inductors SRP1250-R47MDKR-ND
470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1250-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1250-R47MCT-ND
Fixed Inductors SRP1250-R47MCT-ND
470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 38A 1.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 38A 1.3 MOHM Inductor and Choke - 71-SRP1250-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 38A 1.3 MOHM Inductor and Choke
71-SRP1250-R47M
SMD 38A 1.3 MOHM Inductor and Choke 71-SRP1250-R47M
FIXED IND 470NH 38A 1.3 MOHM SMD Product overview: SRP1250-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38A, 1.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38A, 1.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 38A 1.3 MOHM SMD Product overview: SRP1250-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38A, 1.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38A, 1.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - SRP1250-R47M
1258811-SRP1250-R47M
Electronic Wholesale - SRP1250-R47M 1258811-SRP1250-R47M
Manufacturer: Bourns Inc. Win Source Part Number: 1258811-SRP1250-R47M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Material - Core: Iron Current - Saturation: 65A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3mOhm Max Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 5.90mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: SRP1250 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) Current Rating (Amps): 38A Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258811-SRP1250-R47M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 65A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 5.90mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: SRP1250
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Current Rating (Amps): 38A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1250-R47MTR-ND 71-SRP1250-R47M 1258811-SRP1250-R47M
Product Name Fixed Inductors SMD 38A 1.3 MOHM Inductor and Choke Electronic Wholesale - SRP1250-R47M
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Iron; Drum Core, Wirewound Iron Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N6 0402DC-6N6XJRW , 0402DC-6N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details