9µH Shielded Inductor 10A 22.5mOhm Max Nonstandard
9µH Shielded Inductor 10A 22.5mOhm Max Nonstandard
Win Source Part Number: 1274052-SRP1250-9R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1250
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 9 µH
Height - Seated (Max): 0.232" (5.90mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 22.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1250-9R0MDKR,SRP1
Base Product Number: SRP1250
Current - Saturation (Isat): 18A
FIXED IND 9UH 10A 22.5 MOHM SMD Product overview: SRP1250-9R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9UH, 10A, 22.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9UH, 10A, 22.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1250-9R0M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SRP1250 Series, 9 H, 20%, Shielded, 0.0225 ohm, 10 A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1250-9R0MCT-ND | 1274052-SRP1250-9R0M | 71-SRP1250-9R0M | 06X7534 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 9UH 10A 22.5 MOHM Inductor and Choke | Surface Mount Power Inductor, Srp1250 Series, 9 H, 20%, Shielded, 0.0225 Ohm, 10 A Rohs Compliant Bourns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Iron; Drum Core, Wirewound | Iron | Iron | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |