Bourns, Inc. Fixed Inductors SRP1245C-R15Y

Description
150nH Shielded Inductor 55A 0.41mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Shielded Inductor 55A 0.41mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1245C-R15YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-R15YTR-ND
Fixed Inductors 118-SRP1245C-R15YTR-ND
150nH Shielded Inductor 55A 0.41mOhm Max Nonstandard

150nH Shielded Inductor 55A 0.41mOhm Max Nonstandard

Buy Now Datasheet
SMD 55A 0.41MOHM Inductor and Choke - 71-SRP1245C-R15Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 55A 0.41MOHM Inductor and Choke
71-SRP1245C-R15Y
SMD 55A 0.41MOHM Inductor and Choke 71-SRP1245C-R15Y
FIXED IND 150NH 55A 0.41MOHM SMD Product overview: SRP1245C-R15Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55A, 0.41MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 55A, 0.41MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R15Y can be used for catalog matching and distributor lookup.

FIXED IND 150NH 55A 0.41MOHM SMD Product overview: SRP1245C-R15Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 55A, 0.41MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 55A, 0.41MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-R15Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274066-SRP1245C-R15Y
Inductors, Coils, Chokes - Fixed Inductors 1274066-SRP1245C-R15Y
Win Source Part Number: 1274066-SRP1245C-R15 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 150 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Metal Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 147MHz Package / Case: Nonstandard DC Resistance (DCR): 0.41mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 55 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-R15YCT, 118-SRP1245C-R15YDKR ,118-SRP1245C-R15YTR Current - Saturation (Isat): 100A

Win Source Part Number: 1274066-SRP1245C-R15Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Metal
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 147MHz
Package / Case: Nonstandard
DC Resistance (DCR): 0.41mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 55 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-R15YCT,118-SRP1245C-R15YDKR,118-SRP1245C-R15YTR
Current - Saturation (Isat): 100A

Buy Now Datasheet
Power Inductor, 0.15Uh, Shielded, 55A Rohs Compliant Bourns - 69AH2548 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.15Uh, Shielded, 55A Rohs Compliant Bourns
69AH2548
Power Inductor, 0.15Uh, Shielded, 55A Rohs Compliant Bourns 69AH2548
POWER INDUCTOR, 0.15UH, SHIELDED, 55A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.15UH, SHIELDED, 55A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1245C-R15YTR-ND 71-SRP1245C-R15Y 1274066-SRP1245C-R15Y 69AH2548
Product Name Fixed Inductors SMD 55A 0.41MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 0.15Uh, Shielded, 55A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3156-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details