Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1245C-4R7M

Description
Win Source Part Number: 1274062-SRP1245C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-4R7MTR, 118-SRP1245C-4R7MDKR ,118-SRP1245C-4R7MCT Current - Saturation (Isat): 27A
Request a Quote Datasheet
Description
Win Source Part Number: 1274062-SRP1245C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-4R7MTR, 118-SRP1245C-4R7MDKR ,118-SRP1245C-4R7MCT Current - Saturation (Isat): 27A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274062-SRP1245C-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1274062-SRP1245C-4R7M
Win Source Part Number: 1274062-SRP1245C-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245C Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 15mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1245C-4R7MTR, 118-SRP1245C-4R7MDKR ,118-SRP1245C-4R7MCT Current - Saturation (Isat): 27A

Win Source Part Number: 1274062-SRP1245C-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245C
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1245C-4R7MTR,118-SRP1245C-4R7MDKR,118-SRP1245C-4R7MCT
Current - Saturation (Isat): 27A

Buy Now Datasheet
SMD 4.7UH 14A 15 MOHM Inductor and Choke - 71-SRP1245C-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 14A 15 MOHM Inductor and Choke
71-SRP1245C-4R7M
SMD 4.7UH 14A 15 MOHM Inductor and Choke 71-SRP1245C-4R7M
FIXED IND 4.7UH 14A 15 MOHM SMD Product overview: SRP1245C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 14A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 14A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 14A 15 MOHM SMD Product overview: SRP1245C-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 14A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 14A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245C-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1245C-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-4R7MTR-ND
Fixed Inductors 118-SRP1245C-4R7MTR-ND
4.7µH Shielded Inductor 14A 15mOhm Max Nonstandard

4.7µH Shielded Inductor 14A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245C-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245C-4R7MCT-ND
Fixed Inductors 118-SRP1245C-4R7MCT-ND
4.7µH Shielded Inductor 14A 15mOhm Max Nonstandard

4.7µH Shielded Inductor 14A 15mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 14A Rohs Compliant Bourns - 69AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 14A Rohs Compliant Bourns
69AH2560
Power Inductor, 4.7Uh, Shielded, 14A Rohs Compliant Bourns 69AH2560
POWER INDUCTOR, 4.7UH, SHIELDED, 14A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 14A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274062-SRP1245C-4R7M 71-SRP1245C-4R7M 118-SRP1245C-4R7MTR-ND 69AH2560
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 14A 15 MOHM Inductor and Choke Fixed Inductors Power Inductor, 4.7Uh, Shielded, 14A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details