Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1245A-R50M

Description
Win Source Part Number: 1274071-SRP1245A-R50 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245A Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 37 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1245A Current - Saturation (Isat): 60A
Request a Quote Datasheet
Description
Win Source Part Number: 1274071-SRP1245A-R50 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245A Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 37 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1245A Current - Saturation (Isat): 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274071-SRP1245A-R50M
Inductors, Coils, Chokes - Fixed Inductors 1274071-SRP1245A-R50M
Win Source Part Number: 1274071-SRP1245A-R50 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1245A Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 65MHz Package / Case: Nonstandard DC Resistance (DCR): 1.3mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 37 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1245A Current - Saturation (Isat): 60A

Win Source Part Number: 1274071-SRP1245A-R50M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1245A
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 500 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.3mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 37 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1245A
Current - Saturation (Isat): 60A

Buy Now Datasheet
SMD 37A 1.3 MOHM Inductor and Choke - 71-SRP1245A-R50M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 37A 1.3 MOHM Inductor and Choke
71-SRP1245A-R50M
SMD 37A 1.3 MOHM Inductor and Choke 71-SRP1245A-R50M
FIXED IND 500NH 37A 1.3 MOHM SMD Product overview: SRP1245A-R50M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37A, 1.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37A, 1.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-R50M can be used for catalog matching and distributor lookup.

FIXED IND 500NH 37A 1.3 MOHM SMD Product overview: SRP1245A-R50M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37A, 1.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37A, 1.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-R50M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP1245A-R50MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-R50MCT-ND
Fixed Inductors 118-SRP1245A-R50MCT-ND
FIXED IND 500NH 37A 1.3 MOHM SMD

FIXED IND 500NH 37A 1.3 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-R50MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1245A-R50MTR-ND
Fixed Inductors 118-SRP1245A-R50MTR-ND
500nH Shielded Wirewound Inductor 37A 1.3mOhm Max Nonstandard

500nH Shielded Wirewound Inductor 37A 1.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1245A-R50MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 500NH 37A 1.3 MOHM SMD

FIXED IND 500NH 37A 1.3 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274071-SRP1245A-R50M 71-SRP1245A-R50M 118-SRP1245A-R50MCT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 37A 1.3 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details