6.8µH Shielded Wirewound Inductor 11A 18.5mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 11A 18.5mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 11A 18.5mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258804-SRP1245A-6R8
Series: SRP1245A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 11A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 21A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 12MHz
Test Frequency: 100kHz
Size: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Family Name: SRP1245A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18.5 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): TPSPA-1265-6R8M; NPIS23P6R8MTRF; SCIHP1367-6R8M;
Introduction Date: April 03, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
FIXED IND 6.8UH 11A 18.5MOHM SMD Product overview: SRP1245A-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 11A, 18.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 11A, 18.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-6R8M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 6.8UH, 20%, 11A; Inductance:6.8µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 6.8UH, 20%, 11A; Inductance:6.8µH; RMS Current (Irms):11A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP1245A-6R8MTR-ND | 1258804-SRP1245A-6R8M | 71-SRP1245A-6R8M | 64X8684 |
| Product Name | Fixed Inductors | Fixed Inductors - SRP1245A-6R8M | SMD 6.8UH 11A 18.5MOHM Inductor and Choke | Inductor, Shielded, 6.8Uh, 20%, 11A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |