Bourns, Inc. SMD 3.3UH 15A 9.2 MOHM Inductor and Choke SRP1245A-3R3M

Description
FIXED IND 3.3UH 15A 9.2 MOHM SMD Product overview: SRP1245A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15A, 9.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15A, 9.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 15A 9.2 MOHM SMD Product overview: SRP1245A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15A, 9.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15A, 9.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 15A 9.2 MOHM Inductor and Choke - 71-SRP1245A-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 15A 9.2 MOHM Inductor and Choke
71-SRP1245A-3R3M
SMD 3.3UH 15A 9.2 MOHM Inductor and Choke 71-SRP1245A-3R3M
FIXED IND 3.3UH 15A 9.2 MOHM SMD Product overview: SRP1245A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15A, 9.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15A, 9.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 15A 9.2 MOHM SMD Product overview: SRP1245A-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 15A, 9.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 15A, 9.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1245A-3R3M
1258802-SRP1245A-3R3M
Fixed Inductors - SRP1245A-3R3M 1258802-SRP1245A-3R3M
Manufacturer: Bourns Inc. Win Source Part Number: 1258802-SRP1245A-3R3 M Series: SRP1245A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 15A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 32A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 22MHz Test Frequency: 100kHz Size: 0.531" L x 0.492" W (13.50mm x 12.50mm) Family Name: SRP1245A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9.2 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): NPIS24P3R3MTRF; PA4343.332NLT; TPSPA-1240-3R3M ; Introduction Date: April 03, 2014 ECCN: EAR99 Country of Origin: Taiwan Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258802-SRP1245A-3R3M
Series: SRP1245A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 15A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 32A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 22MHz
Test Frequency: 100kHz
Size: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Family Name: SRP1245A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9.2 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): NPIS24P3R3MTRF; PA4343.332NLT; TPSPA-1240-3R3M ;
Introduction Date: April 03, 2014
ECCN: EAR99
Country of Origin: Taiwan
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SRP1245A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-3R3MTR-ND
Fixed Inductors SRP1245A-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 15A 9.2mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 15A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-3R3MDKR-ND
Fixed Inductors SRP1245A-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 15A 9.2mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 15A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-3R3MCT-ND
Fixed Inductors SRP1245A-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 15A 9.2mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 15A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 3.3 H, 20%, Shielded, 9200 Ohm, 15 A Rohs Compliant Bourns - 78X5401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 3.3 H, 20%, Shielded, 9200 Ohm, 15 A Rohs Compliant Bourns
78X5401
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 3.3 H, 20%, Shielded, 9200 Ohm, 15 A Rohs Compliant Bourns 78X5401
Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 3.3 H, 20%, Shielded, 9200 ohm, 15 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 3.3 H, 20%, Shielded, 9200 ohm, 15 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 20%, 15A; Inductance Bourns - 64X8677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 15A; Inductance Bourns
64X8677
Inductor, Shielded, 3.3Uh, 20%, 15A; Inductance Bourns 64X8677
INDUCTOR, SHIELDED, 3.3UH, 20%, 15A; Inductance:3.3µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:SRP1245A Series; DC Resistance Max:0.0092ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 15A; Inductance:3.3µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:SRP1245A Series; DC Resistance Max:0.0092ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 20%, 15A; Inductance Bourns - 64X8676 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, 15A; Inductance Bourns
64X8676
Inductor, Shielded, 3.3Uh, 20%, 15A; Inductance Bourns 64X8676
INDUCTOR, SHIELDED, 3.3UH, 20%, 15A; Inductance:3.3µH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:SRP1245A Series; DC Resistance Max:0.0092ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, 15A; Inductance:3.3µH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:SRP1245A Series; DC Resistance Max:0.0092ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1245A-3R3M 1258802-SRP1245A-3R3M SRP1245A-3R3MTR-ND 78X5401 64X8677
Product Name SMD 3.3UH 15A 9.2 MOHM Inductor and Choke Fixed Inductors - SRP1245A-3R3M Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 3.3 H, 20%, Shielded, 9200 Ohm, 15 A Rohs Compliant Bourns Inductor, Shielded, 3.3Uh, 20%, 15A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data