Bourns, Inc. SMD 1UH 29A 2.5 MOHM Inductor and Choke SRP1245A-1R0M

Description
FIXED IND 1UH 29A 2.5 MOHM SMD Product overview: SRP1245A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 29A, 2.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 29A 2.5 MOHM SMD Product overview: SRP1245A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 29A, 2.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 29A 2.5 MOHM Inductor and Choke - 71-SRP1245A-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 29A 2.5 MOHM Inductor and Choke
71-SRP1245A-1R0M
SMD 1UH 29A 2.5 MOHM Inductor and Choke 71-SRP1245A-1R0M
FIXED IND 1UH 29A 2.5 MOHM SMD Product overview: SRP1245A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 29A, 2.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 29A 2.5 MOHM SMD Product overview: SRP1245A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 29A, 2.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1245A-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP1245A-1R0M
1258800-SRP1245A-1R0M
Fixed Inductors - SRP1245A-1R0M 1258800-SRP1245A-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 1258800-SRP1245A-1R0 M Series: SRP1245A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 29A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 50A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 40MHz Test Frequency: 100kHz Size: 0.531" L x 0.492" W (13.50mm x 12.50mm) Family Name: SRP1245A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.5 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.197" (5.00mm) Introduction Date: April 03, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1258800-SRP1245A-1R0M
Series: SRP1245A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 29A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 50A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 40MHz
Test Frequency: 100kHz
Size: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Family Name: SRP1245A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.5 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.197" (5.00mm)
Introduction Date: April 03, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRP1245A-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-1R0MDKR-ND
Fixed Inductors SRP1245A-1R0MDKR-ND
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-1R0MTR-ND
Fixed Inductors SRP1245A-1R0MTR-ND
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1245A-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1245A-1R0MCT-ND
Fixed Inductors SRP1245A-1R0MCT-ND
1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 1 H, 20%, Shielded, 2500 Ohm, 29 A Rohs Compliant Bourns - 78X5395 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 1 H, 20%, Shielded, 2500 Ohm, 29 A Rohs Compliant Bourns
78X5395
Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 1 H, 20%, Shielded, 2500 Ohm, 29 A Rohs Compliant Bourns 78X5395
Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 1 H, 20%, Shielded, 2500 ohm, 29 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1245A Series, 1 H, 20%, Shielded, 2500 ohm, 29 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 20%, 29A; Inductance Bourns - 64X8665 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 29A; Inductance Bourns
64X8665
Inductor, Shielded, 1Uh, 20%, 29A; Inductance Bourns 64X8665
INDUCTOR, SHIELDED, 1UH, 20%, 29A; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:SRP1245A Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 29A; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:SRP1245A Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 20%, 29A; Inductance Bourns - 64X8664 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 29A; Inductance Bourns
64X8664
Inductor, Shielded, 1Uh, 20%, 29A; Inductance Bourns 64X8664
INDUCTOR, SHIELDED, 1UH, 20%, 29A; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:SRP1245A Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 29A; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:SRP1245A Series; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1245A-1R0M 1258800-SRP1245A-1R0M SRP1245A-1R0MDKR-ND 78X5395 64X8665
Product Name SMD 1UH 29A 2.5 MOHM Inductor and Choke Fixed Inductors - SRP1245A-1R0M Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srp1245A Series, 1 H, 20%, Shielded, 2500 Ohm, 29 A Rohs Compliant Bourns Inductor, Shielded, 1Uh, 20%, 29A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details