Bourns, Inc. SMD 29A 2.5 MOHM Inductor and Choke SRP1235-R60M

Description
FIXED IND 600NH 29A 2.5 MOHM SMD Product overview: SRP1235-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R60M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 600NH 29A 2.5 MOHM SMD Product overview: SRP1235-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R60M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 29A 2.5 MOHM Inductor and Choke - 71-SRP1235-R60M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 29A 2.5 MOHM Inductor and Choke
71-SRP1235-R60M
SMD 29A 2.5 MOHM Inductor and Choke 71-SRP1235-R60M
FIXED IND 600NH 29A 2.5 MOHM SMD Product overview: SRP1235-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R60M can be used for catalog matching and distributor lookup.

FIXED IND 600NH 29A 2.5 MOHM SMD Product overview: SRP1235-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R60M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1176175-SRP1235-R60M
Inductors, Coils, Chokes - Fixed Inductors 1176175-SRP1235-R60M
Win Source Part Number: 1176175-SRP1235-R60M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1235 Package: Tape & Reel (TR) Shielding: Shielded Inductance: 600 nH Height - Seated (Max): 0.146" (3.70mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 73MHz Package / Case: Nonstandard DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm) Alternative Parts (Cross-Reference): SRP1235R60M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 29 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1235 Product Status: Obsolete Current - Saturation (Isat): 42A

Win Source Part Number: 1176175-SRP1235-R60M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1235
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 600 nH
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 73MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Alternative Parts (Cross-Reference): SRP1235R60M;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 29 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1235
Product Status: Obsolete
Current - Saturation (Isat): 42A

Buy Now Datasheet
Fixed Inductors - SRP1235-R60M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1235-R60M-ND
Fixed Inductors SRP1235-R60M-ND
600nH Shielded Inductor 29A 2.5mOhm Max Nonstandard

600nH Shielded Inductor 29A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1235-R60M 1176175-SRP1235-R60M SRP1235-R60M-ND
Product Name SMD 29A 2.5 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Inductance Range 0.6000 microH 0.6000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details