Manufacturer: Bourns Inc.
Win Source Part Number: 1258797-SRP1235-R33M
Series: SRP1235
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 36.5A
Shielding: Shielded
Inductance: 330nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 50A
Frequency - Self Resonant: 90MHz
Test Frequency: 100kHz
Size: 0.547" L x 0.531" W (13.90mm x 13.50mm)
Family Name: SRP1235
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.146" (3.70mm)
Alternative Parts (Cross-Reference): MMD-12CE-R33M-V1; FMPI141340-R33MU; 744373770033;
Introduction Date: May 09, 2006
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
FIXED IND 330NH 36.5A 1.5MOHM SM Product overview: SRP1235-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.5A, 1.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 36.5A, 1.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1235-R33M can be used for catalog matching and distributor lookup.
330nH Shielded Inductor 36.5A 1.5mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258797-SRP1235-R33M | 71-SRP1235-R33M | SRP1235-R33MTR-ND |
| Product Name | Fixed Inductors - SRP1235-R33M | 36.5A 1.5MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard | ||
| Core Material | Iron | Iron | |
| Application | RF Choke |