Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1206-2R8Y

Description
Win Source Part Number: 1274103-SRP1206-2R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1206 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.8 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1206 Product Status: Obsolete Current - Saturation (Isat): 13A
Request a Quote Datasheet
Description
Win Source Part Number: 1274103-SRP1206-2R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1206 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.8 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1206 Product Status: Obsolete Current - Saturation (Isat): 13A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274103-SRP1206-2R8Y
Inductors, Coils, Chokes - Fixed Inductors 1274103-SRP1206-2R8Y
Win Source Part Number: 1274103-SRP1206-2R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1206 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.8 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRP1206 Product Status: Obsolete Current - Saturation (Isat): 13A

Win Source Part Number: 1274103-SRP1206-2R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1206
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.8 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 7mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1206
Product Status: Obsolete
Current - Saturation (Isat): 13A

Buy Now Datasheet
Inductor and Choke - 71-SRP1206-2R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-SRP1206-2R8Y
Inductor and Choke 71-SRP1206-2R8Y
Product overview: SRP1206-2R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1206-2R8Y can be used for catalog matching and distributor lookup.

Product overview: SRP1206-2R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1206-2R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274103-SRP1206-2R8Y 71-SRP1206-2R8Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers