Win Source Part Number: 1274119-SRP1055-5R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1055
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 5.7 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 13.2mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.433" L x 0.368" W (11.00mm x 9.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1055-5R7MTR,-SRP1
Base Product Number: SRP1055
Product Status: Obsolete
Current - Saturation (Isat): 7A
Product overview: SRP1055-5R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1055-5R7M can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274119-SRP1055-5R7M | 71-SRP1055-5R7M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | SMD (SMT) |
| Technology | Standard; Wirewound | Drum Core, Wirewound |
| Core Material | Ferrite | |
| Application | RF Choke |