Bourns, Inc. Fixed Inductors SRP1040VA-680M

Description
68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1040VA-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-680MCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1040VA-680MTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 3.5A 240mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274123-SRP1040VA-680M
Inductors, Coils, Chokes - Fixed Inductors 1274123-SRP1040VA-680M
Win Source Part Number: 1274123-SRP1040VA-68 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1040VA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 240mOhm Max Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP1040VA-680MCT ,118-SRP1040VA-680MT R,118-SRP1040VA-680M DKR Current - Saturation (Isat): 3.5A

Win Source Part Number: 1274123-SRP1040VA-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 240mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-680MCT,118-SRP1040VA-680MTR,118-SRP1040VA-680MDKR
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
SMD 68UH 3.5A 240MOHM Inductor and Choke - 71-SRP1040VA-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 3.5A 240MOHM Inductor and Choke
71-SRP1040VA-680M
SMD 68UH 3.5A 240MOHM Inductor and Choke 71-SRP1040VA-680M
FIXED IND 68UH 3.5A 240MOHM SMD Product overview: SRP1040VA-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 3.5A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 3.5A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 3.5A 240MOHM SMD Product overview: SRP1040VA-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 3.5A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 3.5A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 68Uh, Shielded, 3.5A Rohs Compliant Bourns - 69AH2547 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, Shielded, 3.5A Rohs Compliant Bourns
69AH2547
Inductor, Aec-Q200, 68Uh, Shielded, 3.5A Rohs Compliant Bourns 69AH2547
INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 68UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 68Uh, Shielded, 3.5A; Inductance Bourns - 65AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 3.5A; Inductance Bourns
65AH1049
Inductor, 68Uh, Shielded, 3.5A; Inductance Bourns 65AH1049
INDUCTOR, 68UH, SHIELDED, 3.5A; Inductance:68µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 3.5A; Inductance:68µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, Shielded, 3.5A; Inductance Bourns - 33AK4412 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 3.5A; Inductance Bourns
33AK4412
Inductor, 68Uh, Shielded, 3.5A; Inductance Bourns 33AK4412
INDUCTOR, 68UH, SHIELDED, 3.5A; Inductance:68µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 3.5A; Inductance:68µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP1040VA Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1040VA-680MDKR-ND 1274123-SRP1040VA-680M 71-SRP1040VA-680M 69AH2547 65AH1049
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 3.5A 240MOHM Inductor and Choke Inductor, Aec-Q200, 68Uh, Shielded, 3.5A Rohs Compliant Bourns Inductor, 68Uh, Shielded, 3.5A; Inductance Bourns
Operating Temperature -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details