Win Source Part Number: 1231338-SRP1040VA-33
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 117.7mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Alternative Parts (Cross-Reference): SRP1040VA330M;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-330MCT
Current - Saturation (Isat): 5.3A
33µH Shielded Wirewound Inductor 5A 117.7mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 5A 117.7mOhm Max Nonstandard
33µH Shielded Wirewound Inductor 5A 117.7mOhm Max Nonstandard
FIXED IND 33UH 5A 117.7MOHM SMD Product overview: SRP1040VA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 5A, 117.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 5A, 117.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-330M can be used for catalog matching and distributor lookup.
FIXED IND 33UH 5A 117.7MOHM SMD
INDUCTOR, AEC-Q200, 33UH, SHIELDED, 5A ROHS COMPLIANT: YES
INDUCTOR, 33UH, SHIELDED, 5A; Inductance:33µH; RMS Current (Irms):5A; Inductor Construction:Shielde
INDUCTOR, 33UH, SHIELDED, 5A; Inductance:33µH; RMS Current (Irms):5A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1231338-SRP1040VA-330M | 118-SRP1040VA-330MDKR-ND | 71-SRP1040VA-330M | SRP1040VA-330M | 69AH2542 | 65AH1044 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 33UH 5A 117.7MOHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 33Uh, Shielded, 5A Rohs Compliant Bourns | Inductor, 33Uh, Shielded, 5A; Inductance Bourns |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |