The Bourns SRP1040VA-100M is a shielded power inductor with an inductance of 10 µH and a maximum current rating of 8 A. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The inductor features a metal alloy powder core, which contributes to its high saturation current capability and low buzz noise. It operates effectively within a temperature range of -55 °C to +180 °C. The device is RoHS compliant and halogen-free, ensuring it meets environmental regulations. Its dimensions are 10.0 mm x 11.0 mm, and it is packaged in reels of 500 pieces for convenient handling. This inductor is designed for applications requiring reliable performance under demanding conditions.
FIXED IND 10UH 8A 33 MOHM SMD Product overview: SRP1040VA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 8A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040VA-100M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274132-SRP1040VA-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040VA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 33mOhm Max
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1040VA-100MTR
Current - Saturation (Isat): 9A
10µH Shielded Wirewound Inductor 8A 33mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 8A 33mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 8A 33mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 10UH, SHIELDED, 8A ROHS COMPLIANT: YES
FIXED IND 10UH 8A 33 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1040VA-100M | 1274132-SRP1040VA-100M | 118-SRP1040VA-100MCT-ND | 69AH2537 | SRP1040VA-100M |
| Product Name | SMD 10UH 8A 33 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 10Uh, Shielded, 8A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | -55 to 180 C (-67 to 356 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | Metal | ||
| Inductance Range | 10 microH | 10 microH | 10 microH |