Bourns, Inc. Fixed Inductors - SRP1040-R36M SRP1040-R36M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101903-SRP1040-R36M Packaging: Reel - TR Current Rating: 28A Inductance: 360nH Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 40A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.4 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101903-SRP1040-R36M Packaging: Reel - TR Current Rating: 28A Inductance: 360nH Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 40A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.4 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1040-R36M
1101903-SRP1040-R36M
Fixed Inductors - SRP1040-R36M 1101903-SRP1040-R36M
Manufacturer: Bourns Inc. Win Source Part Number: 1101903-SRP1040-R36M Packaging: Reel - TR Current Rating: 28A Inductance: 360nH Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Current - Saturation: 40A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.4 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101903-SRP1040-R36M
Packaging: Reel - TR
Current Rating: 28A
Inductance: 360nH
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Current - Saturation: 40A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.4 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 28A 1.4 MOHM Inductor and Choke - 71-SRP1040-R36M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28A 1.4 MOHM Inductor and Choke
71-SRP1040-R36M
SMD 28A 1.4 MOHM Inductor and Choke 71-SRP1040-R36M
FIXED IND 360NH 28A 1.4 MOHM SMD Product overview: SRP1040-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 1.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 1.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-R36M can be used for catalog matching and distributor lookup.

FIXED IND 360NH 28A 1.4 MOHM SMD Product overview: SRP1040-R36M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28A, 1.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 28A, 1.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-R36M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1040-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1040-R36MTR-ND
Fixed Inductors SRP1040-R36MTR-ND
360nH Shielded Inductor 28A 1.4mOhm Max Nonstandard

360nH Shielded Inductor 28A 1.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101903-SRP1040-R36M 71-SRP1040-R36M SRP1040-R36MTR-ND
Product Name Fixed Inductors - SRP1040-R36M SMD 28A 1.4 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard
Core Material Iron Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details