Bourns, Inc. Fixed Inductors SRP1040-150M

Description
15µH Shielded Inductor 5A 57mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 5A 57mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1040-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1040-150MTR-ND
Fixed Inductors SRP1040-150MTR-ND
15µH Shielded Inductor 5A 57mOhm Max Nonstandard

15µH Shielded Inductor 5A 57mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 5A 57 MOHM Inductor and Choke - 71-SRP1040-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 5A 57 MOHM Inductor and Choke
71-SRP1040-150M
SMD 15UH 5A 57 MOHM Inductor and Choke 71-SRP1040-150M
FIXED IND 15UH 5A 57 MOHM SMD Product overview: SRP1040-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 5A 57 MOHM SMD Product overview: SRP1040-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Inductors, Coils, Chokes Fixed Inductors Series: SRP1040 Package: Tape & Reel (TR) Tolerance: ±20% Operating Temperature: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: Nonstandard

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: SRP1040
Package: Tape & Reel (TR)
Tolerance: ±20%
Operating Temperature: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1040-150MTR-ND 71-SRP1040-150M
Product Name Fixed Inductors SMD 15UH 5A 57 MOHM Inductor and Choke Inductors, Coils, Chokes Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Iron
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers