Bourns SRP1038WA-220M Power Inductor
Bourns SRP1038WA-220M Power Inductor
Bourns SRP1038WA-220M Power Inductor
22µH Shielded Inductor 5.5A 68mOhm Max Nonstandard
22µH Shielded Inductor 5.5A 68mOhm Max Nonstandard
22µH Shielded Inductor 5.5A 68mOhm Max Nonstandard
POWER INDUCTOR, 22UH, SHIELDED, 5.5A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2476036 | 118-SRP1038WA-220MDKR-ND | 29AK8116 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 22Uh, Shielded, 5.5A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 22 microH | ||
| Rated DC Current | 5500 milliamps | 6000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1038 |