Bourns, Inc. Fixed Inductors SRP1038C-R33M

Description
330nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038C-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038C-R33MTR-ND
Fixed Inductors SRP1038C-R33MTR-ND
330nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 38A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, Shielded, 38A Rohs Compliant Bourns - 66AH0641 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, Shielded, 38A Rohs Compliant Bourns
66AH0641
Inductor, 0.33Uh, Shielded, 38A Rohs Compliant Bourns 66AH0641
INDUCTOR, 0.33UH, SHIELDED, 38A ROHS COMPLIANT: YES

INDUCTOR, 0.33UH, SHIELDED, 38A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038C-R33MTR-ND 66AH0641
Product Name Fixed Inductors Inductor, 0.33Uh, Shielded, 38A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details