Bourns, Inc. Fixed Inductors SRP1038AA-R68M

Description
680nH Shielded Wirewound Inductor 23A 2.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 23A 2.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038AA-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 23A 2.2mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 23A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476021
Surface Mount Inductors 2476021
Bourns SRP1038AA-R68M Power Inductor

Bourns SRP1038AA-R68M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476021P
Surface Mount Inductors 2476021P
Bourns SRP1038AA-R68M Power Inductor

Bourns SRP1038AA-R68M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476020
Surface Mount Inductors 2476020
Bourns SRP1038AA-R68M Power Inductor

Bourns SRP1038AA-R68M Power Inductor

Supplier's Site
Power Inductor, 680Nh, Shielded, 23A Rohs Compliant Bourns - 32AJ8809 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Shielded, 23A Rohs Compliant Bourns
32AJ8809
Power Inductor, 680Nh, Shielded, 23A Rohs Compliant Bourns 32AJ8809
POWER INDUCTOR, 680NH, SHIELDED, 23A ROHS COMPLIANT: YES

POWER INDUCTOR, 680NH, SHIELDED, 23A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038AA-R68MTR-ND 2476021 32AJ8809
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 680Nh, Shielded, 23A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1676955-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details