Bourns, Inc. Fixed Inductors SRP1038AA-R36M

Description
360nH Shielded Wirewound Inductor 33A 1.18mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Shielded Wirewound Inductor 33A 1.18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038AA-R36MTR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Wirewound Inductor 33A 1.18mOhm Max Nonstandard

360nH Shielded Wirewound Inductor 33A 1.18mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2476014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476014
Surface Mount Inductors 2476014
Bourns SRP1038AA-R36M Power Inductor

Bourns SRP1038AA-R36M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476015P
Surface Mount Inductors 2476015P
Bourns SRP1038AA-R36M Power Inductor

Bourns SRP1038AA-R36M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476015
Surface Mount Inductors 2476015
Bourns SRP1038AA-R36M Power Inductor

Bourns SRP1038AA-R36M Power Inductor

Supplier's Site
Power Inductor, 360Nh, Shielded, 33A Rohs Compliant Bourns - 32AJ8806 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 360Nh, Shielded, 33A Rohs Compliant Bourns
32AJ8806
Power Inductor, 360Nh, Shielded, 33A Rohs Compliant Bourns 32AJ8806
POWER INDUCTOR, 360NH, SHIELDED, 33A ROHS COMPLIANT: YES

POWER INDUCTOR, 360NH, SHIELDED, 33A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038AA-R36MTR-ND 2476014 32AJ8806
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 360Nh, Shielded, 33A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details