Bourns, Inc. Fixed Inductors SRP1038AA-470M

Description
47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP1038AA-470MCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-470MTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 3.5A 143mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 3.5A Rohs Compliant Bourns - 32AJ8819 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 3.5A Rohs Compliant Bourns
32AJ8819
Power Inductor, 47Uh, Shielded, 3.5A Rohs Compliant Bourns 32AJ8819
POWER INDUCTOR, 47UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP1038AA-470MCT-ND 32AJ8819
Product Name Fixed Inductors Power Inductor, 47Uh, Shielded, 3.5A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details