Manufacturer: Bourns Inc.
Win Source Part Number: 897431-SRP1038A-R45M
Series: SRP1038A
Operating Temperature Range: -40°C ~ 150°C
Features: 450 nH Shielded Wirewound Inductor 29 A 1.5mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1038A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1038A-R45MDKR, SRP1038A-R45MCT, SRP1038A-R45MTR
FIXED IND 450NH 29A 1.5 MOHM SMD Product overview: SRP1038A-R45M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 1.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 1.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-R45M can be used for catalog matching and distributor lookup.
450nH Shielded Wirewound Inductor 29A 1.5mOhm Max Nonstandard
450nH Shielded Wirewound Inductor 29A 1.5mOhm Max Nonstandard
450nH Shielded Wirewound Inductor 29A 1.5mOhm Max Nonstandard
INDUCTOR, SHIELDED, 0.45UH, 20%, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 0.45UH, 20%, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897431-SRP1038A-R45M | 71-SRP1038A-R45M | SRP1038A-R45MCT-ND | 64X8591 |
| Product Name | Fixed Inductors - SRP1038A-R45M | SMD 29A 1.5 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 0.45Uh, 20%, 29A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | ||
| Inductance Range | 0.4500 microH | 0.4500 microH |