Bourns, Inc. Fixed Inductors SRP1038A-R22M

Description
220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038A-R22MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-R22MDKR-ND
Fixed Inductors SRP1038A-R22MDKR-ND
220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-R22MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-R22MCT-ND
Fixed Inductors SRP1038A-R22MCT-ND
220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-R22MTR-ND
Fixed Inductors SRP1038A-R22MTR-ND
220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 35A 1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 0.22Uh, 20%, 35A; Inductance Bourns - 64X8583 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.22Uh, 20%, 35A; Inductance Bourns
64X8583
Inductor, Shielded, 0.22Uh, 20%, 35A; Inductance Bourns 64X8583
INDUCTOR, SHIELDED, 0.22UH, 20%, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:SRP1038A Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.22UH, 20%, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:SRP1038A Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.22Uh, 20%, 35A; Inductance Bourns - 64X8582 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.22Uh, 20%, 35A; Inductance Bourns
64X8582
Inductor, Shielded, 0.22Uh, 20%, 35A; Inductance Bourns 64X8582
INDUCTOR, SHIELDED, 0.22UH, 20%, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:SRP1038A Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.22UH, 20%, 35A; Inductance:220nH; RMS Current (Irms):35A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:SRP1038A Series; DC Resistance Max:0.001ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRP1038A-R22M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038A-R22M
Fixed Inductors SRP1038A-R22M
FIXED IND 220NH 35A 1 MOHM SMD

FIXED IND 220NH 35A 1 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038A-R22MDKR-ND 64X8583 SRP1038A-R22M
Product Name Fixed Inductors Inductor, Shielded, 0.22Uh, 20%, 35A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567663 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details