Bourns, Inc. SMD 4.7UH 10A 15.5MOHM Inductor and Choke SRP1038A-4R7M

Description
FIXED IND 4.7UH 10A 15.5MOHM SMD Product overview: SRP1038A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 10A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 10A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 10A 15.5MOHM SMD Product overview: SRP1038A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 10A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 10A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 10A 15.5MOHM Inductor and Choke - 71-SRP1038A-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 10A 15.5MOHM Inductor and Choke
71-SRP1038A-4R7M
SMD 4.7UH 10A 15.5MOHM Inductor and Choke 71-SRP1038A-4R7M
FIXED IND 4.7UH 10A 15.5MOHM SMD Product overview: SRP1038A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 10A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 10A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 10A 15.5MOHM SMD Product overview: SRP1038A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 10A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 10A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1038A-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-4R7MDKR-ND
Fixed Inductors SRP1038A-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 10A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 10A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-4R7MTR-ND
Fixed Inductors SRP1038A-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 10A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 10A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-4R7MCT-ND
Fixed Inductors SRP1038A-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 10A 15.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 10A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-4R7M - 1258785-SRP1038A-4R7M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP1038A-4R7M
1258785-SRP1038A-4R7M
Fixed Inductors - SRP1038A-4R7M 1258785-SRP1038A-4R7M
Manufacturer: Bourns Inc. Win Source Part Number: 1258785-SRP1038A-4R7 M Series: SRP1038A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 10A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 17A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 16MHz Test Frequency: 100kHz Size: 0.433" L x 0.394" W (11.00mm x 10.00mm) Family Name: SRP1038A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.5 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): TL4040SG01-4R7MD; TL4040SG51-4R7MD; TL4040SG01-4R7MB; Introduction Date: April 03, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Bourns Inc.
Win Source Part Number: 1258785-SRP1038A-4R7M
Series: SRP1038A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 10A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 17A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 16MHz
Test Frequency: 100kHz
Size: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Family Name: SRP1038A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15.5 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): TL4040SG01-4R7MD; TL4040SG51-4R7MD; TL4040SG01-4R7MB;
Introduction Date: April 03, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Fixed Inductors - SRP1038A-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038A-4R7M
Fixed Inductors SRP1038A-4R7M
FIXED IND 4.7UH 10A 15.5MOHM SMD

FIXED IND 4.7UH 10A 15.5MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 20%, 10A; Inductance Bourns - 64X8610 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 10A; Inductance Bourns
64X8610
Inductor, Shielded, 4.7Uh, 20%, 10A; Inductance Bourns 64X8610
INDUCTOR, SHIELDED, 4.7UH, 20%, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:SRP1038A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:SRP1038A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 20%, 10A; Inductance Bourns - 64X8611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 10A; Inductance Bourns
64X8611
Inductor, Shielded, 4.7Uh, 20%, 10A; Inductance Bourns 64X8611
INDUCTOR, SHIELDED, 4.7UH, 20%, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:SRP1038A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:SRP1038A Series; DC Resistance Max:0.0155ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Aec-Q200 Srp1038A Series, 4.7 H, 20%, Shielded, 0.0155 Ohm, 10 A Rohs Compliant Bourns - 78X5368 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1038A Series, 4.7 H, 20%, Shielded, 0.0155 Ohm, 10 A Rohs Compliant Bourns
78X5368
Surface Mount Power Inductor, Aec-Q200 Srp1038A Series, 4.7 H, 20%, Shielded, 0.0155 Ohm, 10 A Rohs Compliant Bourns 78X5368
Surface Mount Power Inductor, AEC-Q200 SRP1038A Series, 4.7 H, 20%, Shielded, 0.0155 ohm, 10 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1038A Series, 4.7 H, 20%, Shielded, 0.0155 ohm, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP1038A-4R7M SRP1038A-4R7MDKR-ND 1258785-SRP1038A-4R7M SRP1038A-4R7M 64X8610 78X5368
Product Name SMD 4.7UH 10A 15.5MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP1038A-4R7M Fixed Inductors Inductor, Shielded, 4.7Uh, 20%, 10A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1038A Series, 4.7 H, 20%, Shielded, 0.0155 Ohm, 10 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details