Bourns, Inc. Fixed Inductors - SRP1038A-330M SRP1038A-330M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258784-SRP1038A-330 M Series: SRP1038A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 3.5A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 5A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Size: 0.433" L x 0.394" W (11.00mm x 10.00mm) Family Name: SRP1038A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 112 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): NPIM104P330MTRF; TL4040SG11-330MB; TL4040SG11-330MD; Introduction Date: April 03, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258784-SRP1038A-330 M Series: SRP1038A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 3.5A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 5A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Size: 0.433" L x 0.394" W (11.00mm x 10.00mm) Family Name: SRP1038A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 112 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): NPIM104P330MTRF; TL4040SG11-330MB; TL4040SG11-330MD; Introduction Date: April 03, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1038A-330M
1258784-SRP1038A-330M
Fixed Inductors - SRP1038A-330M 1258784-SRP1038A-330M
Manufacturer: Bourns Inc. Win Source Part Number: 1258784-SRP1038A-330 M Series: SRP1038A Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 3.5A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 5A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 6MHz Test Frequency: 100kHz Size: 0.433" L x 0.394" W (11.00mm x 10.00mm) Family Name: SRP1038A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 112 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.157" (4.00mm) Alternative Parts (Cross-Reference): NPIM104P330MTRF; TL4040SG11-330MB; TL4040SG11-330MD; Introduction Date: April 03, 2014 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258784-SRP1038A-330M
Series: SRP1038A
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 3.5A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 5A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 6MHz
Test Frequency: 100kHz
Size: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Family Name: SRP1038A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 112 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): NPIM104P330MTRF; TL4040SG11-330MB; TL4040SG11-330MD;
Introduction Date: April 03, 2014
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SRP1038A-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-330MDKR-ND
Fixed Inductors SRP1038A-330MDKR-ND
33µH Shielded Wirewound Inductor 3.5A 112mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.5A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-330MCT-ND
Fixed Inductors SRP1038A-330MCT-ND
33µH Shielded Wirewound Inductor 3.5A 112mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.5A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-330MTR-ND
Fixed Inductors SRP1038A-330MTR-ND
33µH Shielded Wirewound Inductor 3.5A 112mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 3.5A 112mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 3.5A 112 MOHM Inductor and Choke - 71-SRP1038A-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 3.5A 112 MOHM Inductor and Choke
71-SRP1038A-330M
SMD 33UH 3.5A 112 MOHM Inductor and Choke 71-SRP1038A-330M
FIXED IND 33UH 3.5A 112 MOHM SMD Product overview: SRP1038A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.5A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.5A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 3.5A 112 MOHM SMD Product overview: SRP1038A-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 3.5A, 112 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 3.5A, 112 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8193330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193330
Surface Mount Inductors 8193330
Bourns SRP1038A-330M

Bourns SRP1038A-330M

Supplier's Site
Surface Mount Inductors - 8193330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193330P
Surface Mount Inductors 8193330P
Bourns SRP1038A-330M

Bourns SRP1038A-330M

Supplier's Site
Surface Mount Inductors - 1727255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727255
Surface Mount Inductors 1727255
Bourns SRP1038A-330M

Bourns SRP1038A-330M

Supplier's Site
Fixed Inductors - SRP1038A-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038A-330M
Fixed Inductors SRP1038A-330M
FIXED IND 33UH 3.5A 112 MOHM SMD

FIXED IND 33UH 3.5A 112 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 20%, 3.5A; Inductance Bourns - 64X8609 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, 3.5A; Inductance Bourns
64X8609
Inductor, Shielded, 33Uh, 20%, 3.5A; Inductance Bourns 64X8609
INDUCTOR, SHIELDED, 33UH, 20%, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP1038A Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP1038A Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 33Uh, 20%, 3.5A; Inductance Bourns - 64X8608 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 20%, 3.5A; Inductance Bourns
64X8608
Inductor, Shielded, 33Uh, 20%, 3.5A; Inductance Bourns 64X8608
INDUCTOR, SHIELDED, 33UH, 20%, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP1038A Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 20%, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP1038A Series; DC Resistance Max:0.112ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258784-SRP1038A-330M SRP1038A-330MDKR-ND 71-SRP1038A-330M 8193330 8193330P SRP1038A-330M 64X8609
Product Name Fixed Inductors - SRP1038A-330M Fixed Inductors SMD 33UH 3.5A 112 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Shielded, 33Uh, 20%, 3.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers