Bourns, Inc. Fixed Inductors SRP0620-6R8K

Description
6.8µH Shielded Inductor 4.5A 63mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 4.5A 63mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0620-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0620-6R8KTR-ND
Fixed Inductors 118-SRP0620-6R8KTR-ND
6.8µH Shielded Inductor 4.5A 63mOhm Max Nonstandard

6.8µH Shielded Inductor 4.5A 63mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8UH 4.5A 63 MOHM Inductor and Choke - 71-SRP0620-6R8K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 4.5A 63 MOHM Inductor and Choke
71-SRP0620-6R8K
SMD 6.8UH 4.5A 63 MOHM Inductor and Choke 71-SRP0620-6R8K
FIXED IND 6.8UH 4.5A 63 MOHM SMD Product overview: SRP0620-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.5A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.5A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-6R8K can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 4.5A 63 MOHM SMD Product overview: SRP0620-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4.5A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4.5A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-6R8K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274159-SRP0620-6R8K
Inductors, Coils, Chokes - Fixed Inductors 1274159-SRP0620-6R8K
Win Source Part Number: 1274159-SRP0620-6R8K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 26 @ 7.96MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-6R8KCT,1 18-SRP0620-6R8KTR,11 8-SRP0620-6R8KDKR Current - Saturation (Isat): 6A

Win Source Part Number: 1274159-SRP0620-6R8K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0620
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 26 @ 7.96MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 63mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0620-6R8KCT,118-SRP0620-6R8KTR,118-SRP0620-6R8KDKR
Current - Saturation (Isat): 6A

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns - 71AH5844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns
71AH5844
Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns 71AH5844
INDUCTOR, 6.8UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0620-6R8KTR-ND 71-SRP0620-6R8K 1274159-SRP0620-6R8K 71AH5844
Product Name Fixed Inductors SMD 6.8UH 4.5A 63 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 6.8Uh, Shielded, 4.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details