Bourns, Inc. 3.3UH 6.6A 30.2MOHM Inductor and Choke SRP0620-3R3K

Description
FIXED IND 3.3UH 6.6A 30.2MOHM SM Product overview: SRP0620-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.6A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.6A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-3R3K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 6.6A 30.2MOHM SM Product overview: SRP0620-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.6A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.6A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-3R3K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 6.6A 30.2MOHM Inductor and Choke - 71-SRP0620-3R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 6.6A 30.2MOHM Inductor and Choke
71-SRP0620-3R3K
3.3UH 6.6A 30.2MOHM Inductor and Choke 71-SRP0620-3R3K
FIXED IND 3.3UH 6.6A 30.2MOHM SM Product overview: SRP0620-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.6A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.6A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-3R3K can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6.6A 30.2MOHM SM Product overview: SRP0620-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.6A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.6A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-3R3K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274162-SRP0620-3R3K
Inductors, Coils, Chokes - Fixed Inductors 1274162-SRP0620-3R3K
Win Source Part Number: 1274162-SRP0620-3R3K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 30.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-3R3KDKR, 118-SRP0620-3R3KCT,1 18-SRP0620-3R3KTR Current - Saturation (Isat): 8.5A

Win Source Part Number: 1274162-SRP0620-3R3K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0620
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0620-3R3KDKR,118-SRP0620-3R3KCT,118-SRP0620-3R3KTR
Current - Saturation (Isat): 8.5A

Buy Now Datasheet
Fixed Inductors - 118-SRP0620-3R3KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0620-3R3KTR-ND
Fixed Inductors 118-SRP0620-3R3KTR-ND
3.3µH Shielded Inductor 6.6A 30.2mOhm Max Nonstandard

3.3µH Shielded Inductor 6.6A 30.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 6.6A Rohs Compliant Bourns - 71AH5842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 6.6A Rohs Compliant Bourns
71AH5842
Inductor, 3.3Uh, Shielded, 6.6A Rohs Compliant Bourns 71AH5842
INDUCTOR, 3.3UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0620-3R3K 1274162-SRP0620-3R3K 118-SRP0620-3R3KTR-ND 71AH5842
Product Name 3.3UH 6.6A 30.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 3.3Uh, Shielded, 6.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details