Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP0620-100K

Description
Win Source Part Number: 1274164-SRP0620-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 38 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 96mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-100KTR,1 18-SRP0620-100KDKR,1 18-SRP0620-100KCT Current - Saturation (Isat): 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274164-SRP0620-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 38 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 96mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-100KTR,1 18-SRP0620-100KDKR,1 18-SRP0620-100KCT Current - Saturation (Isat): 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274164-SRP0620-100K
Inductors, Coils, Chokes - Fixed Inductors 1274164-SRP0620-100K
Win Source Part Number: 1274164-SRP0620-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 38 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 96mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-100KTR,1 18-SRP0620-100KDKR,1 18-SRP0620-100KCT Current - Saturation (Isat): 5A

Win Source Part Number: 1274164-SRP0620-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0620
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 38 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 96mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0620-100KTR,118-SRP0620-100KDKR,118-SRP0620-100KCT
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - 118-SRP0620-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0620-100KTR-ND
Fixed Inductors 118-SRP0620-100KTR-ND
10µH Shielded Inductor 3.6A 96mOhm Max Nonstandard

10µH Shielded Inductor 3.6A 96mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 3.6A 96 MOHM Inductor and Choke - 71-SRP0620-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.6A 96 MOHM Inductor and Choke
71-SRP0620-100K
SMD 10UH 3.6A 96 MOHM Inductor and Choke 71-SRP0620-100K
FIXED IND 10UH 3.6A 96 MOHM SMD Product overview: SRP0620-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.6A 96 MOHM SMD Product overview: SRP0620-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.6A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.6A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-100K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - SRP0620-100K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP0620-100K
Fixed Inductors SRP0620-100K
FIXED IND 10UH 3.6A 96 MOHM SMD

FIXED IND 10UH 3.6A 96 MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 3.6A Rohs Compliant Bourns - 71AH5840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 3.6A Rohs Compliant Bourns
71AH5840
Inductor, 10Uh, Shielded, 3.6A Rohs Compliant Bourns 71AH5840
INDUCTOR, 10UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274164-SRP0620-100K 118-SRP0620-100KTR-ND 71-SRP0620-100K SRP0620-100K 71AH5840
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 10UH 3.6A 96 MOHM Inductor and Choke Fixed Inductors Inductor, 10Uh, Shielded, 3.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3245-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers