Bourns, Inc. Fixed Inductors SRP0512-R47K

Description
470nH Shielded Inductor 8.3A 14.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 8.3A 14.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0512-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0512-R47KTR-ND
Fixed Inductors 118-SRP0512-R47KTR-ND
470nH Shielded Inductor 8.3A 14.9mOhm Max Nonstandard

470nH Shielded Inductor 8.3A 14.9mOhm Max Nonstandard

Buy Now Datasheet
8.3A 14.9MOHM Inductor and Choke - 71-SRP0512-R47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.3A 14.9MOHM Inductor and Choke
71-SRP0512-R47K
8.3A 14.9MOHM Inductor and Choke 71-SRP0512-R47K
FIXED IND 470NH 8.3A 14.9MOHM SM Product overview: SRP0512-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.3A, 14.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.3A, 14.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-R47K can be used for catalog matching and distributor lookup.

FIXED IND 470NH 8.3A 14.9MOHM SM Product overview: SRP0512-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.3A, 14.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.3A, 14.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-R47K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274201-SRP0512-R47K
Inductors, Coils, Chokes - Fixed Inductors 1274201-SRP0512-R47K
Win Source Part Number: 1274201-SRP0512-R47K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0512 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 18 @ 25.2MHz Frequency - Self Resonant: 68MHz Package / Case: Nonstandard DC Resistance (DCR): 14.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0512-R47KCT,1 18-SRP0512-R47KTR,11 8-SRP0512-R47KDKR Current - Saturation (Isat): 14A

Win Source Part Number: 1274201-SRP0512-R47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0512
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 18 @ 25.2MHz
Frequency - Self Resonant: 68MHz
Package / Case: Nonstandard
DC Resistance (DCR): 14.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0512-R47KCT,118-SRP0512-R47KTR,118-SRP0512-R47KDKR
Current - Saturation (Isat): 14A

Buy Now Datasheet
Inductor, 470Nh, Shielded, 8.3A Rohs Compliant Bourns - 71AH5792 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 8.3A Rohs Compliant Bourns
71AH5792
Inductor, 470Nh, Shielded, 8.3A Rohs Compliant Bourns 71AH5792
INDUCTOR, 470NH, SHIELDED, 8.3A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 8.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0512-R47KTR-ND 71-SRP0512-R47K 1274201-SRP0512-R47K 71AH5792
Product Name Fixed Inductors 8.3A 14.9MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 470Nh, Shielded, 8.3A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers