Bourns, Inc. Fixed Inductors SRP0512-100K

Description
10µH Shielded Inductor 2.1A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.1A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0512-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0512-100KTR-ND
Fixed Inductors 118-SRP0512-100KTR-ND
10µH Shielded Inductor 2.1A 200mOhm Max Nonstandard

10µH Shielded Inductor 2.1A 200mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 2.1A Rohs Compliant Bourns - 71AH5796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.1A Rohs Compliant Bourns
71AH5796
Inductor, 10Uh, Shielded, 2.1A Rohs Compliant Bourns 71AH5796
INDUCTOR, 10UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0512-100KTR-ND 71AH5796
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 2.1A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers