Bourns, Inc. Fixed Inductors SRP0510-R68K

Description
680nH Shielded Inductor 4.6A 43.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 4.6A 43.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0510-R68KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0510-R68KTR-ND
Fixed Inductors 118-SRP0510-R68KTR-ND
680nH Shielded Inductor 4.6A 43.5mOhm Max Nonstandard

680nH Shielded Inductor 4.6A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 4.6A, Shld, Smd Rohs Compliant Bourns - 76AH6041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 4.6A, Shld, Smd Rohs Compliant Bourns
76AH6041
Inductor, 0.68Uh, 4.6A, Shld, Smd Rohs Compliant Bourns 76AH6041
INDUCTOR, 0.68UH, 4.6A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, 4.6A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0510-R68KTR-ND 76AH6041
Product Name Fixed Inductors Inductor, 0.68Uh, 4.6A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details