Bourns, Inc. Fixed Inductors SRP0320-4R7K

Description
4.7µH Shielded Inductor 2.2A 156mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 2.2A 156mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0320-4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0320-4R7KTR-ND
Fixed Inductors 118-SRP0320-4R7KTR-ND
4.7µH Shielded Inductor 2.2A 156mOhm Max Nonstandard

4.7µH Shielded Inductor 2.2A 156mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 2.2A Rohs Compliant Bourns - 71AH5764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.2A Rohs Compliant Bourns
71AH5764
Inductor, 4.7Uh, Shielded, 2.2A Rohs Compliant Bourns 71AH5764
INDUCTOR, 4.7UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0320-4R7KTR-ND 71AH5764
Product Name Fixed Inductors Inductor, 4.7Uh, Shielded, 2.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C220MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers