Win Source Part Number: 1274242-SRP0315-R68K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0315
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 8 @ 25.2MHz
Frequency - Self Resonant: 76MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.134" L x 0.122" W (3.40mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0315-R68KCT,1
Current - Saturation (Isat): 6.4A
680nH Shielded Inductor 7.1A 17.2mOhm Max Nonstandard
FIXED IND 680NH 7.1A 17.2MOHM SM Product overview: SRP0315-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.1A, 17.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.1A, 17.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0315-R68K can be used for catalog matching and distributor lookup.
INDUCTOR, 0.68UH, 7.1A, SHLD, SMD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274242-SRP0315-R68K | 118-SRP0315-R68KTR-ND | 71-SRP0315-R68K | 76AH6025 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 7.1A 17.2MOHM Inductor and Choke | Inductor, 0.68Uh, 7.1A, Shld, Smd Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard | |||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |