Bourns, Inc. Fixed Inductors SRP0312-2R2K

Description
2.2µH Shielded Inductor 3.1A 74mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 3.1A 74mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0312-2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0312-2R2KTR-ND
Fixed Inductors 118-SRP0312-2R2KTR-ND
2.2µH Shielded Inductor 3.1A 74mOhm Max Nonstandard

2.2µH Shielded Inductor 3.1A 74mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 3.1A Rohs Compliant Bourns - 71AH5755 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 3.1A Rohs Compliant Bourns
71AH5755
Inductor, 2.2Uh, Shielded, 3.1A Rohs Compliant Bourns 71AH5755
INDUCTOR, 2.2UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0312-2R2KTR-ND 71AH5755
Product Name Fixed Inductors Inductor, 2.2Uh, Shielded, 3.1A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details