Bourns, Inc. SMD Inductor and Choke SRP-LAB5

Description
SMD HIGH CURRENT POWER INDUCTOR Product overview: SRP-LAB5 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-LAB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD HIGH CURRENT POWER INDUCTOR Product overview: SRP-LAB5 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-LAB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 655-SRP-LAB5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRP-LAB5
SMD Inductor and Choke 655-SRP-LAB5
SMD HIGH CURRENT POWER INDUCTOR Product overview: SRP-LAB5 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-LAB5 can be used for catalog matching and distributor lookup.

SMD HIGH CURRENT POWER INDUCTOR Product overview: SRP-LAB5 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-LAB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Kits - Inductor Kits
1243351-SRP-LAB5
Kits - Inductor Kits 1243351-SRP-LAB5
Win Source Part Number: 1243351-SRP-LAB5 Category: Kits>Inductor Kits Series: SRP1038A, SRP1238A, SRP1245A, SRP1265A Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 160 Pieces (32 Values - 5 Each) Inductance Range: 220nH ~ 47µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243351-SRP-LAB5
Category: Kits>Inductor Kits
Series: SRP1038A, SRP1238A, SRP1245A, SRP1265A
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Carbonyl Powder
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 160 Pieces (32 Values - 5 Each)
Inductance Range: 220nH ~ 47µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns - 39Y2363 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns
39Y2363
Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns 39Y2363
INDUCTOR KIT, 5 PIECE EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.22µH to 47µH; No. of Items in Kit:160; Product Range:-; Kit Contents:5 Pcs of Each 0.22µH to 47µH Shielded Power Inductor RoHS Compliant: Yes

INDUCTOR KIT, 5 PIECE EACH; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:0.22µH to 47µH; No. of Items in Kit:160; Product Range:-; Kit Contents:5 Pcs of Each 0.22µH to 47µH Shielded Power Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 655-SRP-LAB5 1243351-SRP-LAB5 39Y2363
Product Name SMD Inductor and Choke Kits - Inductor Kits Inductor Kit, 5 Piece Each; Inductor Kit Type Bourns
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers