Bourns, Inc. SMD Inductor and Choke SRP-A-LAB1

Description
INDUCTOR POWER DESIGN KIT SMD Product overview: SRP-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-A-LAB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCTOR POWER DESIGN KIT SMD Product overview: SRP-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-A-LAB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 655-SRP-A-LAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
655-SRP-A-LAB1
SMD Inductor and Choke 655-SRP-A-LAB1
INDUCTOR POWER DESIGN KIT SMD Product overview: SRP-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-A-LAB1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER DESIGN KIT SMD Product overview: SRP-A-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRP-A-LAB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Kits - Inductor Kits
1243348-SRP-A-LAB1
Kits - Inductor Kits 1243348-SRP-A-LAB1
Win Source Part Number: 1243348-SRP-A-LAB1 Category: Kits>Inductor Kits Series: SRP4012TA, SRP4020TA, SRP5015TA, SRP5030TA Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Carbonyl Powder Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 320 Pieces (32 Values - 10 Each) Inductance Range: 680nH ~ 10µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243348-SRP-A-LAB1
Category: Kits>Inductor Kits
Series: SRP4012TA, SRP4020TA, SRP5015TA, SRP5030TA
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Carbonyl Powder
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 320 Pieces (32 Values - 10 Each)
Inductance Range: 680nH ~ 10µH
Packages Included: Non-Standard SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 655-SRP-A-LAB1 1243348-SRP-A-LAB1
Product Name SMD Inductor and Choke Kits - Inductor Kits
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive Kit Standard; Wirewound
Core Material Carbonyl Powder
Inductance Tolerance 20 to 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details